ThermaCool TC2006 is a soft ceramic-filled silicone elastomer gap filler designed for various applications, including EV battery systems, power conversion equipment, and automotive electronics. It features a nominal thickness range of 0.5 to 7.0 mm and a density of 1.94 g/cc. The material exhibits a Shore 00 hardness of 40 and maintains performance across a continuous use temperature range of -65°F to 392°F (-54°C to 200°C). The product is intrinsically tacky, allowing for excellent compression performance with minimal force applied to assembled components. It can be supplied with a PET release liner on both sides and may include fabric or film support for enhanced handling and assembly. Electrical properties include a voltage breakdown of over 5000 VAC and a volume resistivity of 1.8 vó 10^10 ohm-cm. The thermal conductivity is rated at 1.6 W/m-K, with a thermal impedance of 2.03 °C in¬=/W at 100 mil thickness. ThermaCool TC2006 is suitable for applications requiring low pressure on components and offers a cost-effective solution for thermal management needs. The product has a shelf life of 12 months when stored properly.
Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
Saint-Gobain Performance Plastics ThermaCool TC2006 is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over a wide range of stack up tolerances with minimal force applied to component parts. TC2006 can be supplied with a fabric or film on one side for additional support during handling and assembly.
Features
• Soft and compliant gap filler
• Economical choice with excellent performance
• Integral support using fabric or PET film
• Fabric support provides good cut resistance for high abuse applications
Benefits
• Low pressure applied to assembled components
• Cost effective gap filler solution for many applications
• Improved die cutting and part stability while handling
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | TC2006 |
| Product Name | ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Gap Filler |
| Type | Elastomer |
| Chemical System | Silicone |
| Industry | Electronics; OEM or Industrial; Memory Cards, VGA Modules, Other Multiple Component Assemblies |
| Features | Thermally Conductive |