Saint-Gobain Tape Solutions Norseal®SNS Closed-cell Spronge Silicone Foam Tape 300AR

Description
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 300AR is a fiberglass-supported closed cell sponge with aggressive acrylic pressure-sensitive adhesive in thicknesses from 1/16” to 3/16” (1.59mm to 3.18mm).
Datasheet
Description
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 300AR is a fiberglass-supported closed cell sponge with aggressive acrylic pressure-sensitive adhesive in thicknesses from 1/16” to 3/16” (1.59mm to 3.18mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal®SNS Closed-cell Spronge Silicone Foam Tape - 300AR - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal®SNS Closed-cell Spronge Silicone Foam Tape
300AR
Norseal®SNS Closed-cell Spronge Silicone Foam Tape 300AR
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals. Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order. Norseal® 300AR is a fiberglass-supported closed cell sponge with aggressive acrylic pressure-sensitive adhesive in thicknesses from 1/16” to 3/16” (1.59mm to 3.18mm).

Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals.

Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order.

Norseal® 300AR is a fiberglass-supported closed cell sponge with aggressive acrylic pressure-sensitive adhesive in thicknesses from 1/16” to 3/16” (1.59mm to 3.18mm).

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 300AR
Product Name Norseal®SNS Closed-cell Spronge Silicone Foam Tape
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details