Saint-Gobain Tape Solutions Norseal® Silicone Solid Rubber 300-700

Description
The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet
Description
The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Silicone Solid Rubber - 300-700 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Silicone Solid Rubber
300-700
Norseal® Silicone Solid Rubber 300-700
The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C). Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588). Applications Environmental gasketing Release material for packaging and composite molding Laboratory equipment and chemical gasketing ESD protection curtains Vibration damping and cushioning

The Norseal silicone solid rubber line includes specification grade, high-performance grade and electrically conductive grade products. Products range in thicknesses from .012” (.031mm) to .500” (12.7mm) in durometer, hardness from 30-70 on the Shore A scale. Materials are provided in both flat sheet stock size 36”x36” (914mm x 914mm) and flat yard goods in 36” (914mm) continuous length rolls. Temperature ratings generally range between -100°F to + 500°F (-73°C to + 260°C).

Often referred to as red rubber because the earliest offerings were all red in color, Norseal silicone solid rubber also comes in clear, gray, black and green, with minimum quantity restrictions. Many Norseal silicone solid materials meet the most popular solid rubber specifications, including ZZR-765 and A-A-59588 (ZZR-765 is now a listing within A-A-59588).

Applications

  • Environmental gasketing
  • Release material for packaging and composite molding
  • Laboratory equipment and chemical gasketing
  • ESD protection curtains
  • Vibration damping and cushioning
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 300-700
Product Name Norseal® Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin HMU202 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ELAN-Tron® - E 210 Green Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details