Saint-Gobain Tape Solutions Datasheets for Rubber Sheets and Films
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
Rubber Sheets and Films: Learn more
| Product Name | Notes |
|---|---|
| Norseal® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal® BCF features the compression/deflecti on properties of PVC foam with the high adhesion... | |
| Norseal® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good... | |
| Norseal® PVC extrusion is a PVC-based foam polymer where the foam core compresses easily to conform and fill joints. This economical solution is an attractive alternative to wet caulk sealing... |