Saint-Gobain Tape Solutions Norseal® Microcellular PUR Polyurethane Foam K7000

Description
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet
Description
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Microcellular PUR Polyurethane Foam - K7000 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Microcellular PUR Polyurethane Foam
K7000
Norseal® Microcellular PUR Polyurethane Foam K7000
Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required. The Norseal K7000 series is specially designed to provide the following features: • Absorbs vibration and dissipates stress • Flexible and conformable • Good compression set resistance • High internal strength • Abrasion resistant • UL listed

Firm, Micro-Cellular Polyurethane Foam

Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL 157 gasket materials section JMST2. Available with acrylic adhesive on one side if required.

The Norseal K7000 series is specially designed to provide the following features:
• Absorbs vibration and dissipates stress
• Flexible and conformable
• Good compression set resistance
• High internal strength
• Abrasion resistant
• UL listed

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number K7000
Product Name Norseal® Microcellular PUR Polyurethane Foam
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 221 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details