Saint-Gobain Tape Solutions Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. | |
| CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in... | |
| CHR HV60 is a silicone coated glass fabric with silicone adhesive. | |
| CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. CHR H6595 is manufactured by combining multiple layers... | |
| CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive... | |
| PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all... | |
| Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. |