Saint-Gobain Tape Solutions ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Thermal Interface Materials TC100

Description
Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. TC100 can be used to fill air gaps between PC boards and heat sinks where a firm, robust material is needed. ThermaCool TC100 viscoelastic core is specially designed to provide the following features: Filled silicone rubber material that does not require curing Formulated to provide clean release from most surfaces Material is rigid enough to be easily die cut Gap filler can be readily repositioned Ideal for applications where gaps are>.020 and can accommodate high pressure force of 100 psi Provides good vibration isolation of components that also require thermal transfer
Datasheet
Description
Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. TC100 can be used to fill air gaps between PC boards and heat sinks where a firm, robust material is needed. ThermaCool TC100 viscoelastic core is specially designed to provide the following features: Filled silicone rubber material that does not require curing Formulated to provide clean release from most surfaces Material is rigid enough to be easily die cut Gap filler can be readily repositioned Ideal for applications where gaps are>.020 and can accommodate high pressure force of 100 psi Provides good vibration isolation of components that also require thermal transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Thermal Interface Materials - TC100 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Thermal Interface Materials
TC100
ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Thermal Interface Materials TC100
Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. TC100 can be used to fill air gaps between PC boards and heat sinks where a firm, robust material is needed. ThermaCool TC100 viscoelastic core is specially designed to provide the following features: Filled silicone rubber material that does not require curing Formulated to provide clean release from most surfaces Material is rigid enough to be easily die cut Gap filler can be readily repositioned Ideal for applications where gaps are>.020 and can accommodate high pressure force of 100 psi Provides good vibration isolation of components that also require thermal transfer

Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.

The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. TC100 can be used to fill air gaps between PC boards and heat sinks where a firm, robust material is needed.

ThermaCool TC100 viscoelastic core is specially designed to provide the following features:

  • Filled silicone rubber material that does not require curing
  • Formulated to provide clean release from most surfaces
  • Material is rigid enough to be easily die cut
  • Gap filler can be readily repositioned
  • Ideal for applications where gaps are>.020 and can accommodate high pressure force of 100 psi
  • Provides good vibration isolation of components that also require thermal transfer
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number TC100
Product Name ThermaCool® TC Series Soft Ceramic-Filled Silicone Elastomer Thermal Interface Materials
Type Elastomer
Chemical System Silicone
Industry Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial; Electronic Modules for Power Devices, Heat Pipe Assemblies, CD-ROM Cooling, Telecommunications
Features Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP4792E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details