Saint-Gobain Tape Solutions ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber R10404

Description
Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the service life of the individual battery cells. Its unique features make it ideal gap filler for vibration-sensitive heat transfer applications. The ThermaCool R10404 series viscoelastic core is specially designed to provide the following features: Silicone based, for long life and temperature stability Closed-cell sponge structure provides compression set resistance, critical for vibration control Thermally conductive Electrically isolative Conforms to irregular (cylindrical and other) surfaces
Datasheet
Description
Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the service life of the individual battery cells. Its unique features make it ideal gap filler for vibration-sensitive heat transfer applications. The ThermaCool R10404 series viscoelastic core is specially designed to provide the following features: Silicone based, for long life and temperature stability Closed-cell sponge structure provides compression set resistance, critical for vibration control Thermally conductive Electrically isolative Conforms to irregular (cylindrical and other) surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber - R10404 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber
R10404
ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber R10404
Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the service life of the individual battery cells. Its unique features make it ideal gap filler for vibration-sensitive heat transfer applications. The ThermaCool R10404 series viscoelastic core is specially designed to provide the following features: Silicone based, for long life and temperature stability Closed-cell sponge structure provides compression set resistance, critical for vibration control Thermally conductive Electrically isolative Conforms to irregular (cylindrical and other) surfaces

Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the service life of the individual battery cells. Its unique features make it ideal gap filler for vibration-sensitive heat transfer applications.

The ThermaCool R10404 series viscoelastic core is specially designed to provide the following features:

  • Silicone based, for long life and temperature stability
  • Closed-cell sponge structure provides compression set resistance, critical for vibration control
  • Thermally conductive
  • Electrically isolative
  • Conforms to irregular (cylindrical and other) surfaces
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number R10404
Product Name ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber
Type Elastomer
Chemical System Silicone
Industry Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial; Battery Pack Gap, Vibration Mounts, Press Pads, Heat Transfer, Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
Hydrogenated Nitrile (HNBR) Compounds -  - Cri-Tech, Inc.
Specs
Type Thermally cured
Industry OEM or Industrial
Tensile (Break) 439462 to 490225 psi (3.03E6 to 3.38E6 KPa)
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details