Norseal® SNS Soft Flame Retardant Silicone Foam Tape, part number 512AF, features a soft, conformable foam backing that is flame-resistant. It is equipped with a film-supported aggressive acrylic pressure-sensitive adhesive, making it suitable for various applications including gasketing, cushioning, and thermal insulation. The tape is available in thicknesses ranging from 1/16,Äù to ¬O,Äù (1.59mm to 12.7mm) and is designed to perform effectively in temperature ranges from -30°F to +220°F. This product is particularly useful in environments requiring noise reduction and vibration dampening, as well as in military and electronic applications.
Saint-Gobain® Norseak® silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. These pressure-sensitive silicone tapes are available in a variety of widths and thicknesses for use in gasketing, cushioning, thermal insulation and vibration dampening applications. Other uses include noise reduction, clamping of hot parts and electrolysis reduction between dissimilar metals.
Norseal Silicone SNS rubber tapes provide all the benefits of silicone rubber in an easy-to-apply, pressure-sensitive tape form. They are available in standard stock widths or can be slit to order.
Norseal® 512AF is a soft conformable flame retardant silicone foam backing with film- supported aggressive acrylic pressure-sensitive adhesive in thicknesses from 1/16” to ½” (1.59mm to 12.7mm).
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | 512F |
| Product Name | Norseal® SNS Soft Flame Reatardant Silicone Foam Tape |
| Type | Elastomer |