Norseal R10480S (Soft) is a low compression set closed-cell silicone sponge rubber designed for gasketing applications. It offers flexibility and compressibility, making it suitable for use in extreme temperature ranges from -100°F to +500°F (-73°C to 260°C). The material exhibits excellent weatherability, compression set resistance, and electrical strength, along with non-stick properties. This product meets various industry standards, including UL 50E for electrical enclosures and MIL-R-6130 Type II, Grade B and C. It has a soft density that requires low compression force and maintains resiliency under extended compression. Typical properties include a compression deflection of 5 psi (35 kPa), elongation of 75%, tensile strength of 50 psi (345 kPa), and a density of 21 lbs./ft² (332 kg/m¬=). Water absorption is less than 5%, ensuring durability in various applications. Available in multiple thicknesses and formats, including continuous rolls and sheets, Norseal R10480S is suitable for diverse applications such as missiles, drones, digital signage, and environmental gasketing. It is important to test the product under specific application conditions prior to commercial use.
Saint-Gobain Norseal R10480S silicone sponge rubber is a low compression set closed-cell sponge rubber.
The Norseal full line of closed cell expanded silicone sponge rubber for a variety of gasketing, cushioning, insulating and protective applications, over a wide temperature and environmental range. Our experts can help you chose the proper product for your requirements, including formulations designed for general gasketing, flame retardant cushions, specification grade, solvent resistant gaskets and weather seals.
Key benefits of our closed cell sponge include thermal stability over a wide temperature range, excellent compression set resistance, ozone and UV resistance. Saint-Gobain subjects all of our closed cell sponge products to a special final cleaning process that lowers the material out gassing for cleaner operation.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | R10480S (Soft) |
| Product Name | Norseal® Silicone Low Compression Sponge Rubber Soft |
| Type | Elastomer |