Saint-Gobain Tape Solutions Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| CHR 2045 is manufactured from skived PTFE film coated with high-temperature silicone adhesive. One side of 2045 has a silicone pressure sensitive adhesive and the other side offers low coefficient... | |
| CHR 2242-5ER is manufactured from our own 125 µ (5.0 mil) high modulus, sintered extruded PTFE Films with 25 µ (1.0 mil) of pressure sensitive acrylic adhesive and a backside... | |
| CHR 2255 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The most outstanding properties of CHR 2255 are its high dielectric and tensile strength, which make... | |
| CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical... | |
| CHR 2916 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2916 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical... | |
| CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications... | |
| CHR K.30 is manufactured from high performance Teonex® (Polyethylene-naphth alate) film with silicone pressure sensitive adhesive. Designed for high temperature electrical insulation applications where a thin, conformable backing combined with... | |
| CHR K.50 is manufactured from high performance Teonex® (Polyethylene-naphth alate) film with silicone pressure sensitive adhesive. Designed for high temperature electrical insulation applications where a thin, conformable backing combined with... | |
| CHR K100 is manufactured from polyimide film with high-temperature silicone adhesive on both sides. CHR K100 has excellent mechanical and electrical properties. Applications: Electronic assembly Electrical insulation applications Used in... | |
| CHR K104 is manufactured from polyimide film with high-temperature silicone adhesive. K104 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation Insulation and coverlay... | |
| CHR K109 is manufactured from polyimide film with high-temperature acrylic adhesive. K109 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation Insulation and coverlay... | |
| CHR K350 is manufactured from polyimide film with high-temperature silicone adhesive. K350 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation Insulation and coverlay... | |
| CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace,... | |
| CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M69 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to... | |
| CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace,... | |
| CHR PT.20/20 is manufactured from high quality Polyester (PET) laminated to a fleece layer with acrylic pressure sensitive adhesive. CHR PT.20/20 provides excellent bulk and stiffness in an easy to... | |
| CHR PT.25 is manufactured from high quality Polyester (PET) laminated to a fleece layer with thermosetting rubber pressure sensitive adhesive. CHR PT.25 provides excellent bulk and stiffness in an easy... | |
| CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthal amide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethy lene). This high performance coated fabric then has a layer of... | |
| CHR X.50 is manufactured from DuPont Nomex coated with an aggressive solvent resistant acrylic pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, strong and puncture resistant... | |
| h-old 12.B is a 50 micron polyester film coated on one side with a thermosetting rubber adhesive. Applications: Electrical motor & transformers Capacitors, bobbins, coils | |
| h-old 19.F is a 90 micron Nomex® paper/Polyester film laminate coated on one side with a rubber thermosetting adhesive. Designed for high temperature electrical applications where a thin and puncture... | |
| h-old 2108 is a 3,0 mm black, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2108/PPB is a 3,0 mm black, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2110 is a 1,0 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2111 is a 1,0 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2116 is a 1,5 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 2117 is a 1,5 mm black, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 2130 is a 0,8 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 4.B is a 70 micron Polyester film/Non-woven laminate coated on one side with aggressive thermosetting rubber adhesive. Multipurpose electrical tape for applications where conformability, puncture and thermal resistance are... | |
| h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI... | |
| h-old 46.AC is a 75 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile... | |
| h-old 6601 is a Glass filaments reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled transformer applications requiring a high tensile strength... | |
| h-old 70.AC is a 25 micron polyimide film coated on one side with an aggressive solvent-resistance acrylic adhesive that offers superior adhesion levels to most surfaces. Designed for high temperature... | |
| h-old 8100 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used... | |
| h-old 8102 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used... | |
| h-old 8160 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Good adhesion to high and low... | |
| h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low... | |
| h-old 8167 is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by white siliconized paper liner. Good adhesion to high and... | |
| h-old 8303 is a 23 micron polyester film coated on both sides with high quality and aggressive acrylic adhesive and protected by avana release paper liner. Designed for demanding applications... | |
| h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and... | |
| h-old 8842 is a 23 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8842 provides excellent initial tack and... | |
| h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8910 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8911 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8913 is a 3,0 mm white, closed cells, low density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8915 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PE release liner. Designed for... | |
| h-old 8916 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8916/PPB is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8918 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for... | |
| h-old 8919 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8920 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8921 is a 0,8 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8922 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8923 is a 1,5 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8930 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8932 is a 2,0 mm white, closed cells, low density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 8933 is a 3,0 mm white, closed cells, low density PE foam coated with a high performance rubber adhesive system and protected by siliconized paper release liner. Designed for... | |
| h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where... | |
| h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AR.80 is a 80 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.40 is a 40 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric... | |
| h-old AS.80 is a 80 micron soft aluminium foil coated with an aggressive solvent resistant acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, general... | |
| h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI... | |
| h-old CUN.38 is a 36 micron high tensile tin clad solderable copper foil coated with high quality electrically conductive acrylic adhesive system and protected by siliconized paper liner. Designed for... | |
| h-old GL.94 is a 120 micron glass cloth coated with a high quality acrylic adhesive system. Designed for coil wrapping, layer and crossover insulation, cable harnesses and all applications where... | |
| h-old GL.95 is a 120 micron glass cloth coated with a rubber thermosetting adhesive system. Designed for coil wrapping, layer and crossover insulation, cable harnesses and all applications where mechanical... | |
| h-old GL.96 is a 120 micron glass cloth coated with a high quality silicone adhesive system. Designed for banding motors and transforms, coil wrapping, layer and crossover insulation for all... | |
| h-old GX.50 is a 110 micron Nomex® paper/Glass cloth laminate coated on one side with a rubber thermosetting adhesive system. Designed to hold down layer, barrier, ground insulation and all... | |
| h-old K.30 AC is a 25 micron Teonex® film coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with... | |
| h-old K.30 is a 25 micron Teonex® film coated on one side with high-temperature silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent... | |
| h-old K.50 AC is a 50 micron Teonex® film coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, strong backing combined with... | |
| h-old K.50 is a 50 micron Teonex® film coated on one side with high-temperature silicone adhesive. Designed for high temperature electrical applications where a thin, strong backing combined with excellent... | |
| h-old P.231 is a 23 micron polyester film coated on both sides with a thermosetting rubber adhesive. Designed for use in bonding applications where an electrical insulating double sided tape... | |
| h-old P.31 is a 23 micron polyester film coated on one side with thermosetting rubber adhesive. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, anchoring, holding, harnessing... | |
| h-old P.315 is a 50 micron polyester film coated on one side with a thermosetting rubber adhesive system. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, anchoring,... | |
| h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing... | |
| h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a... | |
| h-old P.355 is a 50 micron polyester film coated with high quality acrylic adhesive. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, anchoring, holding, harnessing, etc. Excellent... | |
| h-old P.36 is a 23 micron polyester film coated with flame retardant acrylic adhesive. Designed for coil wrapping, interlayer insulation of electrical motors and transformers, wire harnesses. Excellent flagging and... | |
| h-old PG.70 is a 155 micron glass fibre reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled and dry transformers applications. Applications:... | |
| h-old PR.25 is a 85 micron glass filament reinforced polyester film coated on one side with a rubber thermosetting adhesive system. Designed for holding applications where a high tensile strength,... | |
| h-old PR.30 is a 100 micron glass filament reinforced polyester film coated on one side with a rubber thermosetting adhesive system. Designed for holding applications where a high tensile strength... | |
| h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile... | |
| h-old PS.25 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where high tensile strength... | |
| h-old PS.30 is a 100 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where high tensile strength... | |
| h-old PT.20/20 is a 98 micron Polyester film/Non-woven laminate coated on one side with aggressive acrylic adhesive. Designed for use in holding and insulation applications during transformer, motor and coil... | |
| h-old PT.25 is a 90 micron Polyester film/Non-woven laminate coated on one side with thermosetting rubber adhesive. Designed for insulating, holding and banding in transformers and motors. Applications: Ground and... | |
| h-old PT.40 is a 160 micron Polyester film/Non-woven laminate coated on one side with aggressive acrylic adhesive. Designed for use in holding and insulation applications during transformer and motor manufacturing. | |
| h-old PT.45 is a 180 micron Polyester film/Non-woven laminate coated on one side with aggressive thermosetting rubber adhesive. Designed for use in holding and insulation applications during transformer and motor... | |
| h-old PVX.30 is a 110 micron glass cloth reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where high tensile strength... | |
| h-old PX.50 is a 90 micron Nomex® paper/Polyester film laminate coated on one side with a rubber thermosetting adhesive. Designed for high temperature electrical applications where a thin and puncture... | |
| h-old R.180 is a 160 micron Polyester film/Paper laminate coated on one side with a thermosetting rubber adhesive system. Designed for use in holding and insulation applications during transformer and... | |
| h-old RX.50 is a 125 micron Nomex® paper/glass filaments laminate coated on one side with a rubber thermosetting adhesive. Designed for high temperature electrical applications where high mechanical properties combined... | |
| h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and... | |
| h-old X.130 is a 130 micron Nomex® paper coated on one side with an aggressive solvent resistance acrylic adhesive. Designed for high temperature electrical applications where a strong and puncture... | |
| h-old X.180 is a 180 micron Nomex® paper coated on one side with a rubber thermosetting adhesive system. Designed for high temperature electrical applications where a strong and puncture resistant... | |
| h-old X.250 is a 250 micron Nomex® paper coated on one side with high-temperature acrylic adhesive and protected by white siliconized release paper liner. Designed for high temperature electrical applications... | |
| h-old X.50 is a 50 micron Nomex® paper coated on one side with an aggressive solvent resistance acrylic adhesive. Designed for high temperature electrical applications where a thin, strong and... | |
| h-old X.51 is a 50 micron Nomex® paper coated on one side with a rubber thermosetting adhesive system. Designed for high temperature electrical applications where a thin, strong and puncture... | |
| h-old X.80 is a 80 micron Nomex® paper coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, strong and puncture resistant backing... | |
| Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high... | |
| Norbond V1300 series bonding tapes combine a white polyurethane foam substrate with a durable, pressure-sensitive acrylic adhesive on both sides. The foam properties dissipate vibrations and distribute stress forces, while... | |
| Norbond V9000 series natural color polyurethane foam bonding tapes are ideal for a variety of electronic and general bonding applications. Norbond V9000 is UL listed as an electrical component (UL746C). | |
| The CHR® CSSPSA S range of fabrics comprises high quality skived PTFE coated with silicone pressure sensitive adhesive. It provides the unique characteristics of PTFE in a form suitable for... |