Saint-Gobain Tape Solutions Datasheets for Weatherstripping
Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements.
Weatherstripping: Learn more
| Product Name | Notes |
|---|---|
| Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls Doors & windows HVAC Refrigeration Metal roofing Anti-squeak... | |
| Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal... | |
| Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals HVAC seals Curtain wall Refrigeration Precast concrete walls Telecommunications... |