Saint-Gobain Tape Solutions Norseal® Reinforced Silicone Solid Rubber 4032

Description
Norseal 4032 and Norseal 4050 - thin material typically chosen for flexible gasketing applications. Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance. Features: PCB press pads for multiple hit applications High pressure resistance - high strength for up to 1000 psi Custom formulations function at temperatures up to 600°F (315°C) Fiberglass support allows for narrow cut gasketing, offering superior strength Formulation 4480 is a reversion resistant PCB press pad Non-stick surface for easy release of adhesives and resin systems Smooth surface - smooth, clean transfer to customer’s final product Can be supplied with either silicone or acrylic pressure-sensitive adhesive for ease of application
Datasheet
Description
Norseal 4032 and Norseal 4050 - thin material typically chosen for flexible gasketing applications. Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance. Features: PCB press pads for multiple hit applications High pressure resistance - high strength for up to 1000 psi Custom formulations function at temperatures up to 600°F (315°C) Fiberglass support allows for narrow cut gasketing, offering superior strength Formulation 4480 is a reversion resistant PCB press pad Non-stick surface for easy release of adhesives and resin systems Smooth surface - smooth, clean transfer to customer’s final product Can be supplied with either silicone or acrylic pressure-sensitive adhesive for ease of application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norseal® Reinforced Silicone Solid Rubber - 4032 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Norseal® Reinforced Silicone Solid Rubber
4032
Norseal® Reinforced Silicone Solid Rubber 4032
Norseal 4032 and Norseal 4050 - thin material typically chosen for flexible gasketing applications. Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance. Features: PCB press pads for multiple hit applications High pressure resistance - high strength for up to 1000 psi Custom formulations function at temperatures up to 600°F (315°C) Fiberglass support allows for narrow cut gasketing, offering superior strength Formulation 4480 is a reversion resistant PCB press pad Non-stick surface for easy release of adhesives and resin systems Smooth surface - smooth, clean transfer to customer’s final product Can be supplied with either silicone or acrylic pressure-sensitive adhesive for ease of application

Norseal 4032 and Norseal 4050 - thin material typically chosen for flexible gasketing applications.

Norseal silicone rubber reinforced with fiberglass increases the product’s dimensional stability for high-pressure applications, while functioning over a wide temperature range. Most products feature different solid silicone rubber durometers (hardness) on both sides of the fiberglass reinforcement. We also offer a product with a closed cell silicone sponge on both sides of the fiberglass substrate. Materials can be supplied in yard goods and sheets, with and without pressure-sensitive adhesive on one side.Thicknesses range from .032” (.81mm) up to .125” (3.17mm). Products are designed for various ranges of pressure and temperature resistance.

Features:

  • PCB press pads for multiple hit applications
  • High pressure resistance - high strength for up to 1000 psi
  • Custom formulations function at temperatures up to 600°F (315°C)
  • Fiberglass support allows for narrow cut gasketing, offering superior strength
  • Formulation 4480 is a reversion resistant PCB press pad
  • Non-stick surface for easy release of adhesives and resin systems
  • Smooth surface - smooth, clean transfer to customer’s final product
  • Can be supplied with either silicone or acrylic pressure-sensitive adhesive for ease of application
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Resins and Compounds
Product Number 4032
Product Name Norseal® Reinforced Silicone Solid Rubber
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details