Saint-Gobain Tape Solutions Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Biolink unilink 220 h+ is a double-sided adhesive tape with a PVC carrier. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high... | |
| Dynafoam (member of the Norseal® product range) is a mono-component foam in place gasketing and cushioning material. It is foamed by mixing with Nitrogen (less than 5ppm humidity) and cures... | |
| Norseal 1020 is an extremely soft, low density, open cell PVC foam. The open cell nature of this foam allows it to be compressed easily, and to return very quickly... | |
| Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls Doors & windows HVAC Refrigeration Metal roofing Anti-squeak... | |
| Norseal 300 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 3521 is a low density, multipurpose, closed cell PVC foam. Norseal 3521 is designed for a variety of sealing and energy absorbing applications in both the construction and automotive... | |
| Norseal 400 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 4031 is a medium density closed cell PVC foam sealant with "swirl-free" capability, specially created to work with mechanical fasteners. The unique foam resists distortion from drilling, riveting and... | |
| Norseal 4100 series reinforced solid silicone with fiberglass is a dimensionally stable, durable material offering a flame-resistant barrier. 4100 series is a flame-retardant, silicone-coated fabric. Applications: Military aircraft Acoustical blankets... | |
| Norseal 500 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 5041 is a high density, closed cell PVC foam. It has excellent abrasion resistance and low water absorption. Norseal 5041 is a high internal strength foam, which makes it... | |
| Norseal 600 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 6050 is a very high density, closed cell PVC foam with a high force to compress, and excellent rebound abilities. Norseal 6050 is ideal for sealing, die-cutting and vibration... | |
| Norseal 700 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 7515U is a custom-compounded fiberglass fabric coated with silicone rubber and supplied in an uncured state. This product has been compounded to meet the requirements of Grumman Aerospace Corporation,... | |
| Norseal 9030 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30... | |
| Norseal 9040 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30... | |
| Norseal 9050 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30... | |
| Norseal 9060 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30... | |
| Norseal 9070 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30... | |
| Norseal 9200 series solid silicone rubber in square sheet and continuous length form features a medium smooth, blemish-free surface. It is available in degrees of hardness ranging from relatively soft... | |
| Norseal 9431 is a solid silicone product designed to provide a smooth, tacky finish on one side, while keeping the alternate side relatively tack-free with a fabric impression finish. Applications:... | |
| Norseal A Foam is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Door locks Side mirrors HVAC modules Instrumentation panel NVH seals Sunroofs... | |
| Norseal AGP200 is an unmatched bio-based polyurethane foam with superior sealing performance, perfectly suitable for applications requiring water tightness yet high softness and conformability. Applications: Automotive HVAC gasketing Instrument panel... | |
| Norseal B Foam is a medium-density PVC foam sealant, combining a closed-cell polyvinyl chloride foam substrate with a one-sided, pressure-sensitive adhesive. Norseal B Foam series has been specifically formulated to... | |
| Norseal BCF (Butyl Coated Foam) are an efficient and cost-effective solution to the most demanding sealing applications. Applications: Automotive seals Appliance seals Commercial refrigeration Metal building Marine sealing Prefabricated construction... | |
| Norseal C Foam is a closed-cell PVC foam sealant with or without a pressure-sensitive adhesive on one side. Its high-density structure dampens vibration and offers good abrasion resistance for severe... | |
| Norseal CST V494 is a patented, uniform gasket that provides a unique noise control and thermal break solution to both residential and commercial construction. It has been successfully used for... | |
| Norseal EC-102 is an electronically conductive 60 durometer (Shore A) solid silicone rubber sheet. The silicone line has a unique chemical structure that gives it a high temperature stability and... | |
| Norseal F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these properties... | |
| Norseal F-15 is a medium-low density silicone designed to deliver environmentally stable, flame-retardant performance for gasketing, insulation and dampening applications. Norseal F-15 offers excellent compression set resistance and is often... | |
| Norseal F-20 is a medium density closed-cell silicone foam rubber product designed to deliver environmentally stable, flame-retardant performance for gasketing, insulation and dampening applications. Norseal F-20 offers excellent compression set... | |
| Norseal foam extrusions have a number of features specifically designed to enhance user productivity. The extrusions feature a "skin" which substantially eliminates open surface cells. Applications: Walk-in refrigerated cooler rooms... | |
| Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its... | |
| Norseal K10-MD Thin Supported micro-cellular polyurethane foam is offered in a broad range of properties, making it ideal for a variety of gasketing and energy absorption needs. Ideal for seals... | |
| Norseal K10-SS Thin Supported micro-cellular polyurethane foam is offered in a broad range of properties, making it ideal for a variety of gasketing and energy absorption needs. Ideal for seals... | |
| Norseal K20-MD Thin Supported micro-cellular polyurethane foam is offered in a broad range of properties, making it ideal for a variety of gasketing and energy absorption needs. Ideal for seals... | |
| Norseal K30-MD Thin Supported micro-cellular polyurethane foam is offered in a broad range of properties, making it ideal for a variety of gasketing and energy absorption needs. Ideal for seals... | |
| Norseal K60 series micro-cellular urethane foam is a specially formulated foam for use in applications requiring thin gauge and tight tolerances. High density and internal strength resists tearing and deformation... | |
| Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Available with acrylic adhesive on one side if required. Applications:... | |
| Norseal K8000 series very firm black color polyurethane foams are ideal for a wide range of specialty electronic and general industrial applications. Norseal K8000 is available with acrylic adhesive on... | |
| Norseal K9000 series natural color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Available with acrylic adhesive on one side if required. Applications: Electrical enclosures... | |
| Norseal L Foam is a very soft, low-density PVC foam that has been engineered for easy compression. Since it can withstand a wide range of temperatures, it can be used... | |
| Norseal LA Foam is an ultra-soft, low-density PVC foam that has been engineered for easy compression. Since it can withstand a wide range of temperatures, it can be used in... | |
| Norseal Log Home Foam V790 is a medium density foam specifically developed for log home gasketing. Under minimum of 25% compression, V790 provides an air, water and dust seal in... | |
| Norseal LS7000 urethane foam products are widely recommended for bumpers and footpads for appliances and electronic products because it provides a high coefficient of surface friction combined with a smooth... | |
| Norseal LS7100 urethane foam products are widely recommended for bumpers and footpads for appliances and electronic products because it provides a high coefficient of surface friction combined with a smooth... | |
| Norseal PF100 Series features premium micro-cellular polyurethane foam specifically developed for cell cushioning within electric vehicle battery packs. This generation of foam provides the widest and flattest compression range of... | |
| Norseal PF27 Series features enhanced micro-cellular polyurethane foam solutions, specifically developed for efficient functioning of batteries in a pack. PF25 and PF27 are available in thickness as low as 1... | |
| Norseal PF47 Series features enhanced micro-cellular polyurethane foam solutions, specifically developed for efficient functioning of batteries in a pack. This line is a result of working on many EV projects... | |
| Norseal PS-V0 Series is a micro-cellular polyurethane foam offering UL94 V-0 and excellent water-sealing properties for sophisticated gasketing applications. Applications: Pack sealing | |
| Norseal R10400M is a flame-retardant, closed-cell sponge recognized to UL 94V-0 requirements. R10400M utilizes the high consistency silicone rubber (HCR) chemistry. Applications: Commercial/residenti al humidifiers Electric meters Filtration seals Flame... | |
| Norseal R10450 reinforced silicone sponge rubber is a general-purpose closed-cell sponge and can be used in most gasketing applications. This material is flexible and compressible and designed for use in... | |
| Norseal R10460 medium grade silicone sponge rubber is a flame-retardant (UL 94 HB/ V-1 for thicknesses > 11.7 mm) closed-cell sponge that can be used in most gasketing applications. This... | |
| Norseal R10470F silicone sponge rubber is a specification grade closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in... | |
| Norseal R10470M silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use... | |
| Norseal R10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use... | |
| Norseal R10480S silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use... | |
| Norseal R10490 medium silicone sponge rubber is a fluorosilicone closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in... | |
| Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 3320 was developed to meet AMS 3320 standards and features lubricating oil... | |
| Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 4032 and is a thin, flexible and abrasion resistant for general purpose... | |
| Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 4050 and is a thin, flexible and abrasion resistant for general purpose... | |
| Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic... | |
| Norseal V-Series is a compressible PVC foam with acrylic pressure sensitive adhesive. | |
| Norseal V710 is a medium density foam that wont distort or twist when mechanical fasteners are inserted. The special foam substrate of Norseal gives it this swirl-free property, allowing it... | |
| Norseal V730 series is a closed-cell, low density PVC sealant foam with pressure-sensitive adhesive on one side. Applications: Vending machines Hot tubs Cold storage room Acoustical partitions Culvert pipes Suspended... | |
| Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal... | |
| Norseal V760 is a closed-cell PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Bus/truck sealing Water tank sealing Concrete forms Door frame assemblies Roof sealing for parapets... | |
| Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals HVAC seals Curtain wall Refrigeration Precast concrete walls Telecommunications... | |
| Norseal V780 medium density foam sealant combines a closed-cell polyvinyl chloride foam substrate with a one-sided, pressure-sensitive adhesive. Norseal V780 series has been specifically formulated to provide superior performance with... | |
| Norseal V820 is a very soft, low density foam that has been engineered for easy compression. Since it can withstand a wide range of temperatures, it can be used in... | |
| Norseal V860 is a closed-cell PVC foam sealant with or without a pressure-sensitive adhesive on one side. Its high density structure dampens vibration and offers good abrasion resistance for industrial... | |
| Norseal V980 foam sealant combines a closed-cell polyvinyl chloride foam substrate with a pressure-sensitive adhesive on both sides. For more than 40 years, Norseal's proven performance in the window glazing... | |
| Norseal V990 foam sealant combines a closed-cell polyvinyl chloride foam substrate with a pressure-sensitive adhesive on both sides. For more than 40 years, Norseal's proven performance in the window glazing... | |
| Norseal® TRP Series is a soft, compressible pad that provides a high degree of protection against battery thermal runaway event. TRP Series keeps pouch/prismatic cells under a defined range of... | |
| Single sided adhesive coated high density vinyl foam incorporating a peelable acrylic adhesive. Specifically designed for the separation and protection of sheets of flat glass, sealed units and automotive glass... | |
| ThermaCool K271 is manufactured with a 1.0 mil thick thermally conductive DuPont® Kapton® polyimide film. The film is coated with 1.5 mils of thermally conductive acrylic pressure-sensitive adhesive on one... | |
| ThermaCool R10404 series is a thermally conductive closed-cell silicone sponge rubber. This material offers thermal conductivity, electrical isolation and compression set resistance (vibration absorption). R10404 is the superior choice for... | |
| ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. Applications: Telecommunication Computers CD-ROM cooling Automotive electronics... | |
| ThermaCool TC100U is an uncured (B-Stage) unsupported thermally conductive solid silicone rubber. This unique thermally conductive silicone gap filler can be used to effectively bond small passive heat sinks to... | |
| ThermaCool TC2005 is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over... | |
| ThermaCool TC2006 is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over... | |
| ThermaCool TC2007G is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance... | |
| ThermaCool TC2008 is an excellent, extra soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance... | |
| ThermaCool TC3006S is an extremely soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and can be compressed over a... | |
| ThermaCool TC3007 is a premium, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has good compression performance over... | |
| ThermaCool TC3008 is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance... | |
| ThermaCool TF1818 is a silicone-coated fabric offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds dimensional stability... | |
| ThermaCool TF1860 series are thermally conductive silicone-coated fiberglass fabrics offering high temperature resistance and conformability as a low-cost heat sink gasket. The fiberglass fabric supports the silicone rubber and aids... | |
| ThermaCool TF1870 series are thermally conductive, silicone-coated fabrics offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds... | |
| ThermaCool TF400 series are thermally conductive, silicone-coated fabrics offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds... | |
| ThermaCool TR3 is a unique thermally conductive pressure-sensitive acrylic transfer adhesive. The adhesive is supplied with one release liner. This material provides an easy method for adding an adhesive layer... |