Hayward Flow Control Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Sure-Tuff™ BYCS Series Butterfly Valves 2" to 8" PVC Key Features Wafer Body Design Fits ANSI 125 or PN10 Flange Patterns PVC Body with PVC Disc 410 Grade Stainless Steel... | |
| All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. | |
| All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. | |
| AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are... | |
| AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features... | |
| Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from... | |
| BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ | |
| CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard... | |
| DAB Series diaphragm valves are available in PVC, Corzan CPVC, PP and PVDF. Diaphragm materials are FPM, EPDM, or PTFE. End connections are true union socket and threaded or flanged. | |
| EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB... | |
| EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. | |
| Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization. | |
| HCTB Series ready for actuation ball valves are the TB Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator... | |
| LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and... | |
| New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or... | |
| NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free... | |
| PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged... | |
| PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and... | |
| Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. | |
| Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75... | |
| QIC2™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features Gray... | |
| QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. | |
| QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag... | |
| SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or... | |
| SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120... | |
| SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check... | |
| TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes... | |
| TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end... | |
| TBZ Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. They are offered in PVC or Corzan CPVC with FPM o-rings only. | |
| TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly... | |
| The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The... | |
| The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes... | |
| The TBH Series features a low maintenance design with its new patent pending System2™ Sealing Technology. Assisting users in protecting property and life, a standard integral lock-out feature secures onto... | |
| The TBH-Z Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. Available in PVC or CPVC materials with FPM o-rings only and... | |
| TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket... | |
| WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a... | |
| YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True... |