Hayward Flow Control Manual Ball True Union Valves CV Series

Description
CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one for slow opening. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Precise Flow Control True Union Design Pneumatic or Electric Actuators Reversible Seats
Datasheet
Description
CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one for slow opening. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Precise Flow Control True Union Design Pneumatic or Electric Actuators Reversible Seats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball True Union Valves - CV Series - Hayward Flow Control
Clemmons, NC, USA
Manual Ball True Union Valves
CV Series
Manual Ball True Union Valves CV Series
CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one for slow opening. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Precise Flow Control True Union Design Pneumatic or Electric Actuators Reversible Seats

CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one for slow opening. All valves are assembled with silicone free lubricant.

Features

  • PVC and Corzan CPVC
  • Precise Flow Control
  • True Union Design
  • Pneumatic or Electric Actuators
  • Reversible Seats
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number CV Series
Product Name Manual Ball True Union Valves
Valve Type Ball
Primary Material PVC; CPVC; PP; Corzan
Media Natural Gas
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Solenoid Valves - 5000008308-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details