Hayward Flow Control Manual Check Wafer Valves WC Series

Description
WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are required when using Schedule 80 pipe. Wafer checks can be ordered with a spring as an option. Spring materials are stainless steel or Hastelloy®. Sizes up to 20 in. are standard but can be special ordered up to 40 in. Features PVC, PP, and PVDF FPM, EPDM, and PTFE O-Ring Seats Compact and Light Weight Easy Installation Vertical or Horizontal Operation
Datasheet
Description
WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are required when using Schedule 80 pipe. Wafer checks can be ordered with a spring as an option. Spring materials are stainless steel or Hastelloy®. Sizes up to 20 in. are standard but can be special ordered up to 40 in. Features PVC, PP, and PVDF FPM, EPDM, and PTFE O-Ring Seats Compact and Light Weight Easy Installation Vertical or Horizontal Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Check Wafer Valves - WC Series - Hayward Flow Control
Clemmons, NC, USA
Manual Check Wafer Valves
WC Series
Manual Check Wafer Valves WC Series
WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are required when using Schedule 80 pipe. Wafer checks can be ordered with a spring as an option. Spring materials are stainless steel or Hastelloy®. Sizes up to 20 in. are standard but can be special ordered up to 40 in. Features PVC, PP, and PVDF FPM, EPDM, and PTFE O-Ring Seats Compact and Light Weight Easy Installation Vertical or Horizontal Operation

WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are required when using Schedule 80 pipe. Wafer checks can be ordered with a spring as an option. Spring materials are stainless steel or Hastelloy&reg. Sizes up to 20 in. are standard but can be special ordered up to 40 in.

Features

  • PVC, PP, and PVDF
  • FPM, EPDM, and PTFE O-Ring Seats
  • Compact and Light Weight
  • Easy Installation
  • Vertical or Horizontal Operation
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number WC Series
Product Name Manual Check Wafer Valves
Valve Type Wafer; Check
Primary Material PVC; PP; PVDF
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Valves - 5000010410-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details