Hayward Flow Control Automated Valves EAUTB Series

Description
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM or EPDM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator UL/CSA Listed Motor Thermoplastic NEMA 4/4X Enclosure 2.5 Second, 90 Degree Cycle Time 90 or 180 Degree Operation Permanently Lubricated Gear Train Actuator Brake Undirectional, Not Reversing
Datasheet
Description
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM or EPDM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator UL/CSA Listed Motor Thermoplastic NEMA 4/4X Enclosure 2.5 Second, 90 Degree Cycle Time 90 or 180 Degree Operation Permanently Lubricated Gear Train Actuator Brake Undirectional, Not Reversing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Valves - EAUTB Series - Hayward Flow Control
Clemmons, NC, USA
Automated Valves
EAUTB Series
Automated Valves EAUTB Series
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM or EPDM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator UL/CSA Listed Motor Thermoplastic NEMA 4/4X Enclosure 2.5 Second, 90 Degree Cycle Time 90 or 180 Degree Operation Permanently Lubricated Gear Train Actuator Brake Undirectional, Not Reversing

EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve.

Features - Valve

  • NSF/ANSI 61
  • PVC and Corzan CPVC
  • FPM or EPDM Seals
  • PTFE Seats
  • Full Port Design
  • Fully Serviceable
  • Double O-Ring Stem Seals

Features - Actuator

  • UL/CSA Listed Motor
  • Thermoplastic NEMA 4/4X Enclosure
  • 2.5 Second, 90 Degree Cycle Time
  • 90 or 180 Degree Operation
  • Permanently Lubricated Gear Train
  • Actuator Brake
  • Undirectional, Not Reversing
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number EAUTB Series
Product Name Automated Valves
Valve Type Ball
Primary Material PVC
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 235.00 psi (165 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Ball Check Valve 0 5 4 - 1290030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details