Hayward Flow Control Automated Solenoid Valves SV Series

Description
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100% Duty Applications Corrosion-Resistant Polyester Coil No Pressure Differential Required for Operation Both 1/2 in. Conduit or SJ-Type Cord Electrical Connection 110 VAC Standard
Datasheet
Description
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100% Duty Applications Corrosion-Resistant Polyester Coil No Pressure Differential Required for Operation Both 1/2 in. Conduit or SJ-Type Cord Electrical Connection 110 VAC Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Solenoid Valves - SV Series - Hayward Flow Control
Clemmons, NC, USA
Automated Solenoid Valves
SV Series
Automated Solenoid Valves SV Series
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100% Duty Applications Corrosion-Resistant Polyester Coil No Pressure Differential Required for Operation Both 1/2 in. Conduit or SJ-Type Cord Electrical Connection 110 VAC Standard

SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC.

Features

  • PVC and Corzan CPVC
  • Continuous or 100% Duty Applications
  • Corrosion-Resistant Polyester Coil
  • No Pressure Differential Required for Operation
  • Both 1/2 in. Conduit or SJ-Type Cord Electrical Connection
  • 110 VAC Standard
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number SV Series
Product Name Automated Solenoid Valves
Valve Type Solenoid
Primary Material PVC; CPVC; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.25 to 1.00 inch (6.35 to 25.40 mm)
Maximum Pressure 120.00 to 150.00 psi (84.45 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

API Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Valve Size 2.00 inch (50.80 mm)
Connection Description BoltFlange; Butt Weld
View Details
Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve - 380SM-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Gas
View Details
NC PTFE Bellows Solenoid Valve - EASYMT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Bellows; Solenoid
Primary Material PVC; CPVC (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
BIFOLD - Flow Control Valves, FCV -  - Rotork plc
Specs
Valve Type Control Valve
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 1.20
View Details