Hayward Flow Control Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x... | |
| Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5,... | |
| Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features Platinum... | |
| The NEW FLV Series in PVC and CPVC materials, featuring true-union design in 1-1/4" to 4" sizes, with socket, threaded or flanged ends. Ideal for sodium hypochlorite and bleach processing... |