Hayward Flow Control True Union Ball Valves GF-PP TB Series

Description
TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant. Features: PVC and CPVC Full Port Design Reversible PTFE Seats Double O-Ring Stem Seals Easily Actuated NSF / ANSI 61 Listed
Datasheet
Description
TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant. Features: PVC and CPVC Full Port Design Reversible PTFE Seats Double O-Ring Stem Seals Easily Actuated NSF / ANSI 61 Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Union Ball Valves - GF-PP TB Series - Hayward Flow Control
Clemmons, NC, USA
True Union Ball Valves
GF-PP TB Series
True Union Ball Valves GF-PP TB Series
TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant. Features: PVC and CPVC Full Port Design Reversible PTFE Seats Double O-Ring Stem Seals Easily Actuated NSF / ANSI 61 Listed

TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant.

Features:

  • PVC and CPVC
  • Full Port Design
  • Reversible PTFE Seats
  • Double O-Ring Stem Seals
  • Easily Actuated
  • NSF / ANSI 61 Listed
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number GF-PP TB Series
Product Name True Union Ball Valves
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Media Water; Ground Water; Wastewater; Chemical
Valve Size 0.25 to 6.00 inch (6.35 to 152.40 mm)
Maximum Pressure 150.00 to 250.00 psi (106 to 176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050031 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.54 inch (90.00 mm)
Connection Description Socket
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Actuated Valves - 7605582 - RS Components, Ltd.
Specs
Valve Type Ball; Ball
Media Air
Valve Size 1.25 inch (31.75 mm)
View Details