HCTB Series ready for actuation ball valves are the TB Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is ordered with the valve, the mounting kit is included at no charge. The mounting kit is determined by the choice or type of actuator.
| Hayward Flow Control | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HCTB Series |
| Product Name | Actuator Ready Ball Valves |
| Valve Type | Ball |
| Primary Material | PVC; CPVC |
| Valve Size | 0.50 to 6.00 inch (12.70 to 152.40 mm) |