Hayward Flow Control Manual Ball 3 Way Valves TW Series

Description
TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Position Indicator Integrally Molded Bottom Port PTFE Seats FPM or EPDM O-Rings Double O-Ring Stem Seal
Datasheet
Description
TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Position Indicator Integrally Molded Bottom Port PTFE Seats FPM or EPDM O-Rings Double O-Ring Stem Seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball 3 Way Valves - TW Series - Hayward Flow Control
Clemmons, NC, USA
Manual Ball 3 Way Valves
TW Series
Manual Ball 3 Way Valves TW Series
TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Position Indicator Integrally Molded Bottom Port PTFE Seats FPM or EPDM O-Rings Double O-Ring Stem Seal

TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant.

Features

  • PVC and Corzan CPVC
  • Position Indicator
  • Integrally Molded Bottom Port
  • PTFE Seats
  • FPM or EPDM O-Rings
  • Double O-Ring Stem Seal
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number TW Series
Product Name Manual Ball 3 Way Valves
Valve Type Ball
Primary Material PVC; CPVC; PP; Corzan
Media Water; Ground Water; Wastewater; Chemical
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details