Hayward Flow Control Manual Flow Control Air Release Valves AR Series

Description
AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant. Features PVC Body with PP Ball Reliable Tank Air Venting Prevents Tank Overflow Hollow, Floating Ball Design Closes at 0 PSI FPM or EPDM Seals Standard Screen
Datasheet
Description
AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant. Features PVC Body with PP Ball Reliable Tank Air Venting Prevents Tank Overflow Hollow, Floating Ball Design Closes at 0 PSI FPM or EPDM Seals Standard Screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Flow Control Air Release Valves - AR Series - Hayward Flow Control
Clemmons, NC, USA
Manual Flow Control Air Release Valves
AR Series
Manual Flow Control Air Release Valves AR Series
AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant. Features PVC Body with PP Ball Reliable Tank Air Venting Prevents Tank Overflow Hollow, Floating Ball Design Closes at 0 PSI FPM or EPDM Seals Standard Screen

AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant.

Features

  • PVC Body with PP Ball
  • Reliable Tank Air Venting
  • Prevents Tank Overflow
  • Hollow, Floating Ball Design
  • Closes at 0 PSI
  • FPM or EPDM Seals
  • Standard Screen
Supplier's Site Datasheet
Flow Control  Air Release Valves - AR Series - Hayward Flow Control
Clemmons, NC, USA
Flow Control Air Release Valves
AR Series
Flow Control Air Release Valves AR Series
AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant. Features PVC Body with PP Ball Reliable Tank Air Venting Prevents Tank Overflow Hollow, Floating Ball Design Closes at 0 PSI FPM or EPDM Seals Standard Screen

AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are assembled with silicone free lubricant.

Features

  • PVC Body with PP Ball
  • Reliable Tank Air Venting
  • Prevents Tank Overflow
  • Hollow, Floating Ball Design
  • Closes at 0 PSI
  • FPM or EPDM Seals
  • Standard Screen
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control Hayward Flow Control
Product Category Industrial Valves Industrial Valves
Product Number AR Series AR Series
Product Name Manual Flow Control Air Release Valves Flow Control Air Release Valves
Valve Type Control Valve Control Valve
Primary Material PVC
Media Air Vent
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 225.00 psi (158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514312 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 2.56 inch (65.00 mm)
View Details
Solenoid Valves - 5000009884-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details