Hayward Flow Control Manual Check Swing Valves SW Series

Description
SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with silicone free lubricant. Features PVC, Corzan CPVC, and GFPP High Temperature/Pressure Ratings Two-in-One Seal Design Built-in Flange Seals Two Drain Ports Self-Aligning Clapper Seals
Datasheet
Description
SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with silicone free lubricant. Features PVC, Corzan CPVC, and GFPP High Temperature/Pressure Ratings Two-in-One Seal Design Built-in Flange Seals Two Drain Ports Self-Aligning Clapper Seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Check Swing Valves - SW Series - Hayward Flow Control
Clemmons, NC, USA
Manual Check Swing Valves
SW Series
Manual Check Swing Valves SW Series
SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with silicone free lubricant. Features PVC, Corzan CPVC, and GFPP High Temperature/Pressure Ratings Two-in-One Seal Design Built-in Flange Seals Two Drain Ports Self-Aligning Clapper Seals

SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with silicone free lubricant.

Features

  • PVC, Corzan CPVC, and GFPP
  • High Temperature/Pressure Ratings
  • Two-in-One Seal Design
  • Built-in Flange Seals
  • Two Drain Ports
  • Self-Aligning Clapper Seals
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number SW Series
Product Name Manual Check Swing Valves
Valve Type Swing; Check
Primary Material PVC; CPVC; PP; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 3.00 to 8.00 inch (76.20 to 203.20 mm)
Maximum Pressure 150.00 to 225.00 psi (106 to 158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Valves - 5000010232-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details