Hayward Flow Control Full Pattern Wafer Check Valves WCV Series

Description
New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required. Features Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP No Need for Spacers or Specialty Flanges One-Piece Disc and Shaft Design Designed for ANSI150 and PN10 Flanges Contoured Inlet Port for Easy Flow High Cv Rating Equivalent to Metal Check Valves Saves on Energy and Pump Wear Lower Closing Pressure than Swing Check Valves Integral Bolt Eyes for Ease of Installation for Large Sizes Can be Installed in the Vertical or Horizontal Position FPM or EPDM Gasket and Face Seal Pressure Rated to 150PSI at 70°F Non-Shock Options 316 SSTL Spring Hastelloy Spring
Description
New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required. Features Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP No Need for Spacers or Specialty Flanges One-Piece Disc and Shaft Design Designed for ANSI150 and PN10 Flanges Contoured Inlet Port for Easy Flow High Cv Rating Equivalent to Metal Check Valves Saves on Energy and Pump Wear Lower Closing Pressure than Swing Check Valves Integral Bolt Eyes for Ease of Installation for Large Sizes Can be Installed in the Vertical or Horizontal Position FPM or EPDM Gasket and Face Seal Pressure Rated to 150PSI at 70°F Non-Shock Options 316 SSTL Spring Hastelloy Spring

Suppliers

Company
Product
Description
Supplier Links
Full Pattern Wafer Check Valves - WCV Series - Hayward Flow Control
Clemmons, NC, USA
Full Pattern Wafer Check Valves
WCV Series
Full Pattern Wafer Check Valves WCV Series
New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required. Features Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP No Need for Spacers or Specialty Flanges One-Piece Disc and Shaft Design Designed for ANSI150 and PN10 Flanges Contoured Inlet Port for Easy Flow High Cv Rating Equivalent to Metal Check Valves Saves on Energy and Pump Wear Lower Closing Pressure than Swing Check Valves Integral Bolt Eyes for Ease of Installation for Large Sizes Can be Installed in the Vertical or Horizontal Position FPM or EPDM Gasket and Face Seal Pressure Rated to 150PSI at 70°F Non-Shock Options 316 SSTL Spring Hastelloy Spring

New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required.

Features

  • Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP
  • No Need for Spacers or Specialty Flanges
  • One-Piece Disc and Shaft Design
  • Designed for ANSI150 and PN10 Flanges
  • Contoured Inlet Port for Easy Flow
  • High Cv Rating Equivalent to Metal Check Valves
  • Saves on Energy and Pump Wear
  • Lower Closing Pressure than Swing Check Valves
  • Integral Bolt Eyes for Ease of Installation for Large Sizes
  • Can be Installed in the Vertical or Horizontal Position
  • FPM or EPDM Gasket and Face Seal
  • Pressure Rated to 150PSI at 70°F Non-Shock

Options

  • 316 SSTL Spring
  • Hastelloy Spring
Supplier's Site

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number WCV Series
Product Name Full Pattern Wafer Check Valves
Valve Type Check
Primary Material PVC; CPVC
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561418 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Filter Regulators - 1215650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details