Hayward Flow Control Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard... | |
| EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB... | |
| EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. | |
| HCCV Series ready for actuation valves are the CV Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is... | |
| HCLA Series ready for actuation valves are the sames as the LA Series valves without a handle or mounting kit. In other words, it is ready for actuation. If the... | |
| HCTB Series ready for actuation ball valves are the TB Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator... | |
| HCTBB true union ball valves are ready for actuator mounting. | |
| HCTBZ Series ready for actuation ball valves are the TBZ Series ball valves without a handle or mounting kit. In other words, they are ready for actuation. If an actuator... | |
| HCTN Series ready for actuation valves are the TW Series 3-way ball valves with the NT ball installed for actuated operation. The valve has no handle or mounting kit. In... | |
| LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and... | |
| PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged... | |
| PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and... | |
| QIC2™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features Gray... | |
| QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. | |
| QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag... | |
| TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes... | |
| TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end... | |
| TBZ Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. They are offered in PVC or Corzan CPVC with FPM o-rings only. | |
| The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes... | |
| The TBH Series features a low maintenance design with its new patent pending System2™ Sealing Technology. Assisting users in protecting property and life, a standard integral lock-out feature secures onto... | |
| The TBH-Z Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. Available in PVC or CPVC materials with FPM o-rings only and... | |
| TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket... |