Hayward Flow Control Manual Ball True Union Compact Valves QVC Series

Description
QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag quantities only. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications
Datasheet
Description
QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag quantities only. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball True Union Compact Valves - QVC Series - Hayward Flow Control
Clemmons, NC, USA
Manual Ball True Union Compact Valves
QVC Series
Manual Ball True Union Compact Valves QVC Series
QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag quantities only. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications

QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene® (TPV) seats. End connections are socket or threaded and available in bag quantities only.

Features

  • Gray and White PVC
  • Compact and Lightweight Design
  • Rated at Full 150 PSI
  • Easy 1/4-Turn Operation
  • Santoprene (TPV) Seats
  • EPDM Seals
  • No Internal Parts to Replace
  • Perfect for OEM Applications
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number QVC Series
Product Name Manual Ball True Union Compact Valves
Valve Type Ball
Primary Material PVC; PP
Media Water; Ground Water; Potable Water
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543337 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valves - 648711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Media Temperature 23 F (-5 C)
View Details