Hayward Flow Control Automated Valves PMDTB Series

Description
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return
Description
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return

Suppliers

Company
Product
Description
Supplier Links
Automated Valves - PMDTB Series - Hayward Flow Control
Clemmons, NC, USA
Automated Valves
PMDTB Series
Automated Valves PMDTB Series
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return

PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections.

Features - Valve

  • NSF/ANSI 61
  • PVC and Corzan CPVC
  • FPM Seals
  • PTFE Seats
  • Full Port Design
  • Fully Serviceable
  • Double O-Ring Stem Seals

Features - Actuator

  • Manual Override
  • Two-Piston Rack and Pinion Design
  • Permanently Lubricated Gear Train
  • Namur-Style Mounting
  • Position Indicator
  • Air-to-Air or Spring Return
Supplier's Site

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number PMDTB Series
Product Name Automated Valves
Valve Type Ball
Primary Material PVC; CPVC; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-038-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details