Hayward Flow Control Manual Check Spring Loaded Y Valves SLC Series

Description
SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant. Features PVC Full Flow Design Closes with No Back Pressure Adjustable - Opens from 2 to 15 PSI Easy Maintenance Opens in Any Position
Datasheet
Description
SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant. Features PVC Full Flow Design Closes with No Back Pressure Adjustable - Opens from 2 to 15 PSI Easy Maintenance Opens in Any Position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Check Spring Loaded Y Valves - SLC Series - Hayward Flow Control
Clemmons, NC, USA
Manual Check Spring Loaded Y Valves
SLC Series
Manual Check Spring Loaded Y Valves SLC Series
SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant. Features PVC Full Flow Design Closes with No Back Pressure Adjustable - Opens from 2 to 15 PSI Easy Maintenance Opens in Any Position

SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or threaded styles. All valves are assembled with silicone free lubricant.

Features

  • PVC
  • Full Flow Design
  • Closes with No Back Pressure
  • Adjustable - Opens from 2 to 15 PSI
  • Easy Maintenance
  • Opens in Any Position
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number SLC Series
Product Name Manual Check Spring Loaded Y Valves
Valve Type Check
Primary Material PVC
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-049-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Valves - 5000011103-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details