Hayward Flow Control Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or... | |
| SLC Series Y-Check valves are available in PVC only. Seals are FPM or EPDMand are offered in threaded body version only. True union end connections are available in socket or... | |
| SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check... | |
| TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly... | |
| The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes... | |
| WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a... | |
| YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True... |