Hayward Flow Control Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic... | |
| DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each... | |
| The Platinum GFPP SB Series are available in sizes 1/2” – 4”, with true union threaded or flanged end connections. The vessels feature a maximum pressure rating of 150psi at... | |
| YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged... |