Hayward Flow Control Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use... | |
| EPZ Series electric actuators are lightweight and compact. Ideal for space limitations and smaller size ball valves. Standard 120VAC, Class F thermal motor protection, and manual override with lockout function. | |
| Hayward PCD pneumatic actuator offers an air-to-air 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops, Namur solenoid mounting and ISO 5211 mounting base. | |
| Hayward PCS pneumatic actuator offers an air-to-spring 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops and ISO 5211 mounting base. | |
| Hayward PMD pneumatic actuator offers an air-to-air 2-piston rack & pinion design with manual override, position indicator, Namur-style mounting and cycle speed controls on all. | |
| Hayward PMS pneumatic actuator offers an air-to-spring 2-piston rack & pinion design with manual override, position indicator and cycle speed controls on all. | |
| The EAU Series electric actuator is a full featured actuator for use in applications with Hayward ball valves only. Features Thermoplastic NEMA 4/4x Enclosure 90 or 180 Degree Operation Lightweight,... | |
| The ECP features a GFPP (Glass Filled Polypropylene) housing that provides the actuator superior corrosion resistance and performance in environments and atmospheres where most metal actuators cannot. | |
| The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual... | |
| The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V... | |
| The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return... |