DAB Series diaphragm valves are available in PVC, Corzan CPVC, PP and PVDF. Diaphragm materials are FPM, EPDM, or PTFE. End connections are true union socket and threaded or flanged. PP and PVDF end connections are available in threaded only. Seals for true union are FPM or EPDM.
Features
| Hayward Flow Control | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DAB Series |
| Product Name | Manual Diaphragm Valves |
| Valve Type | Diaphragm |
| Primary Material | PVC; PP |
| Media | Water; Ground Water; Potable Water; Wastewater; Chemical |
| Valve Size | 0.50 to 10.00 inch (12.70 to 254.00 mm) |
| Maximum Pressure | 75.00 to 150.00 psi (52.78 to 106 m H2O) |