Hayward Flow Control Manual Check True Union Valves TC Series

Description
TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features NSF/ANSI 61 PVC, Corzan CPVC, and PP For Horizontal or Vertical Installation 1/2 in. to 6 in. are Sure Block Design Square Cut Seat for Positive Sealing Seats with Minimum Back Pressure Full Port - 1/4 in. to 4 in. Trim Check Design - 1/4 in. and 3/8 in.
Datasheet
Description
TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features NSF/ANSI 61 PVC, Corzan CPVC, and PP For Horizontal or Vertical Installation 1/2 in. to 6 in. are Sure Block Design Square Cut Seat for Positive Sealing Seats with Minimum Back Pressure Full Port - 1/4 in. to 4 in. Trim Check Design - 1/4 in. and 3/8 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Check True Union Valves - TC Series - Hayward Flow Control
Clemmons, NC, USA
Manual Check True Union Valves
TC Series
Manual Check True Union Valves TC Series
TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features NSF/ANSI 61 PVC, Corzan CPVC, and PP For Horizontal or Vertical Installation 1/2 in. to 6 in. are Sure Block Design Square Cut Seat for Positive Sealing Seats with Minimum Back Pressure Full Port - 1/4 in. to 4 in. Trim Check Design - 1/4 in. and 3/8 in.

TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant.

Features

  • NSF/ANSI 61
  • PVC, Corzan CPVC, and PP
  • For Horizontal or Vertical Installation
  • 1/2 in. to 6 in. are Sure Block Design
  • Square Cut Seat for Positive Sealing
  • Seats with Minimum Back Pressure
  • Full Port - 1/4 in. to 4 in.
  • Trim Check Design - 1/4 in. and 3/8 in.
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number TC Series
Product Name Manual Check True Union Valves
Valve Type Check
Primary Material PVC; CPVC; PP; Corzan
Media Water; Ground Water; Potable Water
Valve Size 0.25 to 6.00 inch (6.35 to 152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Hilton Angle Disk Check Valve (H-900) -  - DeZURIK, Inc.
Specs
Valve Type Angle; Check
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details