Hayward Flow Control Manual Flow Control Valves RV Series

Description
Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75 PSI. Minimum charge for setting pressure exists. Low pressure spring option is available. All valves are assembled with silicone free lubricant. Features PVC or Corzan CPVC Hand Adjustable, No Tools Needed Integrally Molded Threaded Gauge Port Pressure Relief From 5 PSI to 75 PSI Relieves Liquid Pressure in Pipelines
Datasheet
Description
Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75 PSI. Minimum charge for setting pressure exists. Low pressure spring option is available. All valves are assembled with silicone free lubricant. Features PVC or Corzan CPVC Hand Adjustable, No Tools Needed Integrally Molded Threaded Gauge Port Pressure Relief From 5 PSI to 75 PSI Relieves Liquid Pressure in Pipelines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Flow Control Valves - RV Series - Hayward Flow Control
Clemmons, NC, USA
Manual Flow Control Valves
RV Series
Manual Flow Control Valves RV Series
Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75 PSI. Minimum charge for setting pressure exists. Low pressure spring option is available. All valves are assembled with silicone free lubricant. Features PVC or Corzan CPVC Hand Adjustable, No Tools Needed Integrally Molded Threaded Gauge Port Pressure Relief From 5 PSI to 75 PSI Relieves Liquid Pressure in Pipelines

Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75 PSI. Minimum charge for setting pressure exists. Low pressure spring option is available. All valves are assembled with silicone free lubricant.

Features

  • PVC or Corzan CPVC
  • Hand Adjustable, No Tools Needed
  • Integrally Molded Threaded Gauge Port
  • Pressure Relief From 5 PSI to 75 PSI
  • Relieves Liquid Pressure in Pipelines
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number RV Series
Product Name Manual Flow Control Valves
Valve Type Control Valve
Primary Material PVC; CPVC; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 9000 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Stainless Steel
Actuation ElectroHydraulic
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375814 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Solenoid Valves - 5000010003-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details