Hayward Flow Control Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Sure-Tuff™ BYCS Series Butterfly Valves 2" to 8" PVC Key Features Wafer Body Design Fits ANSI 125 or PN10 Flange Patterns PVC Body with PVC Disc 410 Grade Stainless Steel... | |
| BYB Series butterfly valves are ready for actuation. | |
| BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ | |
| The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The... |