Hayward Flow Control Manual Check Y Valves YC Series

Description
YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the SLC Series. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Full Flow Design Minimum Pressure Drop PVC Coil to Guide Piston to a Positive Seat Minimal Back Pressure Required to Seat Piston
Datasheet
Description
YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the SLC Series. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Full Flow Design Minimum Pressure Drop PVC Coil to Guide Piston to a Positive Seat Minimal Back Pressure Required to Seat Piston
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Check Y Valves - YC Series - Hayward Flow Control
Clemmons, NC, USA
Manual Check Y Valves
YC Series
Manual Check Y Valves YC Series
YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the SLC Series. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Full Flow Design Minimum Pressure Drop PVC Coil to Guide Piston to a Positive Seat Minimal Back Pressure Required to Seat Piston

YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the SLC Series. All valves are assembled with silicone free lubricant.

Features

  • PVC and Corzan CPVC
  • Full Flow Design
  • Minimum Pressure Drop
  • PVC Coil to Guide Piston to a Positive Seat
  • Minimal Back Pressure Required to Seat Piston
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number YC Series
Product Name Manual Check Y Valves
Valve Type Check
Primary Material PVC; CPVC; PP; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Solenoid Valves - 5000009297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details