Hayward Flow Control Manual Ball True Union Valves TBB Series

Description
TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features PVC, CPVC, PP and PVDF Full Port Design Easy Maintenance FPM or EPDM Seals Easily Automated Double O-Ring Stem Seals Adjustable Seat Retainer
Datasheet
Description
TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features PVC, CPVC, PP and PVDF Full Port Design Easy Maintenance FPM or EPDM Seals Easily Automated Double O-Ring Stem Seals Adjustable Seat Retainer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball True Union Valves - TBB Series - Hayward Flow Control
Clemmons, NC, USA
Manual Ball True Union Valves
TBB Series
Manual Ball True Union Valves TBB Series
TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features PVC, CPVC, PP and PVDF Full Port Design Easy Maintenance FPM or EPDM Seals Easily Automated Double O-Ring Stem Seals Adjustable Seat Retainer

TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE.

Features

  • PVC, CPVC, PP and PVDF
  • Full Port Design
  • Easy Maintenance
  • FPM or EPDM Seals
  • Easily Automated
  • Double O-Ring Stem Seals
  • Adjustable Seat Retainer
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number TBB Series
Product Name Manual Ball True Union Valves
Valve Type Ball
Primary Material PVC; CPVC; PP; PVDF; Corzan
Media Water; Ground Water; Potable Water
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 225.00 psi (158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details