Hayward Flow Control Pure-Blu™ Butterfly Valves BYCN Series

Description
BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed
Datasheet
Description
BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure-Blu™ Butterfly Valves - BYCN Series - Hayward Flow Control
Clemmons, NC, USA
Pure-Blu™ Butterfly Valves
BYCN Series
Pure-Blu™ Butterfly Valves BYCN Series
BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed

BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed

Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number BYCN Series
Product Name Pure-Blu™ Butterfly Valves
Valve Type Butterfly
Primary Material PVC
Media Water; Ground Water; Potable Water; Wastewater
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 343 Diaphragm Valve Zero Dead Leg 1 - 1317012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details