Hayward Flow Control Manual Butterfly Valves BYV Series

Description
The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. Features One Piece Body and Disc in PVC, CPVC and GFPP Materials Revolutionary Hand Lever with 19 Lockable Stop Positions and 360° Interlock External Disc Position and Flow Indication Hydro-dynamic Centric Disc Design for Increased Flow Performance Over-Sized Liner Face Maximizes Surface Contact with Flanges EPDM, Viton® or Nitrile Liners 1-Piece 316 Stainless Steel Stem with Threaded Retaining Gland Stem Bearing and Seal Retainer for Absolute Stem Positioning and Sealing ISO 5211 Top Flange and Stem Drive All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face Dimensions Pressure Rated at 150 PSI / 10 Bar in All Sizes @ 70°F Non-Shock Options Over-Molded or Field Mountable 316 Stainless Steel Lugs Gear Operators Complete Range of Pneumatic or Electric Actuators Stem Extensions 2˝ Square Operating Nut Chain Operator for Gear Box
Datasheet
Description
The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. Features One Piece Body and Disc in PVC, CPVC and GFPP Materials Revolutionary Hand Lever with 19 Lockable Stop Positions and 360° Interlock External Disc Position and Flow Indication Hydro-dynamic Centric Disc Design for Increased Flow Performance Over-Sized Liner Face Maximizes Surface Contact with Flanges EPDM, Viton® or Nitrile Liners 1-Piece 316 Stainless Steel Stem with Threaded Retaining Gland Stem Bearing and Seal Retainer for Absolute Stem Positioning and Sealing ISO 5211 Top Flange and Stem Drive All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face Dimensions Pressure Rated at 150 PSI / 10 Bar in All Sizes @ 70°F Non-Shock Options Over-Molded or Field Mountable 316 Stainless Steel Lugs Gear Operators Complete Range of Pneumatic or Electric Actuators Stem Extensions 2˝ Square Operating Nut Chain Operator for Gear Box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Butterfly Valves - BYV Series - Hayward Flow Control
Clemmons, NC, USA
Manual Butterfly Valves
BYV Series
Manual Butterfly Valves BYV Series
The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. Features One Piece Body and Disc in PVC, CPVC and GFPP Materials Revolutionary Hand Lever with 19 Lockable Stop Positions and 360° Interlock External Disc Position and Flow Indication Hydro-dynamic Centric Disc Design for Increased Flow Performance Over-Sized Liner Face Maximizes Surface Contact with Flanges EPDM, Viton® or Nitrile Liners 1-Piece 316 Stainless Steel Stem with Threaded Retaining Gland Stem Bearing and Seal Retainer for Absolute Stem Positioning and Sealing ISO 5211 Top Flange and Stem Drive All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face Dimensions Pressure Rated at 150 PSI / 10 Bar in All Sizes @ 70°F Non-Shock Options Over-Molded or Field Mountable 316 Stainless Steel Lugs Gear Operators Complete Range of Pneumatic or Electric Actuators Stem Extensions 2˝ Square Operating Nut Chain Operator for Gear Box

The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines.

Features

  • One Piece Body and Disc in PVC, CPVC and GFPP Materials
  • Revolutionary Hand Lever with 19 Lockable Stop Positions and 360° Interlock
  • External Disc Position and Flow Indication
  • Hydro-dynamic Centric Disc Design for Increased Flow Performance
  • Over-Sized Liner Face Maximizes Surface Contact with Flanges
  • EPDM, Viton® or Nitrile Liners
  • 1-Piece 316 Stainless Steel Stem with Threaded Retaining Gland
  • Stem Bearing and Seal Retainer for Absolute Stem Positioning and Sealing
  • ISO 5211 Top Flange and Stem Drive
  • All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face Dimensions
  • Pressure Rated at 150 PSI / 10 Bar in All Sizes @ 70°F Non-Shock

Options

  • Over-Molded or Field Mountable 316 Stainless Steel Lugs
  • Gear Operators
  • Complete Range of Pneumatic or Electric Actuators
  • Stem Extensions
  • 2˝ Square Operating Nut
  • Chain Operator for Gear Box
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number BYV Series
Product Name Manual Butterfly Valves
Valve Type Butterfly
Primary Material PVC; CPVC; GF-PP
Media Water; Ground Water; Potable Water; Wastewater
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546411 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 8.03 inch (204.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Function Fittings - 1214353 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Brass / Bronze; Brass
Media Air
View Details