Hayward Flow Control Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| AR Series air release valves are available in PVC only and have FPM seals only. Size is 3/4 in. and comes with socket and threaded end connections. All valves are... | |
| AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features... | |
| Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from... | |
| Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization. | |
| HCCV Series ready for actuation valves are the CV Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is... | |
| NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free... | |
| Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. | |
| Pressure Relief valves are offered in PVC and Corzan CPVC. Seals are FPM or EPDM. End connections are threaded only. Pressure Relief valves can be set from 5 - 75... |