Hayward Flow Control Manual Ball Compact Valves QTA Series

Description
QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications True Union End Connections
Datasheet
Description
QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications True Union End Connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball Compact Valves - QTA Series - Hayward Flow Control
Clemmons, NC, USA
Manual Ball Compact Valves
QTA Series
Manual Ball Compact Valves QTA Series
QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy 1/4-Turn Operation Santoprene (TPV) Seats EPDM Seals No Internal Parts to Replace Perfect for OEM Applications True Union End Connections

QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections.

Features

  • Gray and White PVC
  • Compact and Lightweight Design
  • Rated at Full 150 PSI
  • Easy 1/4-Turn Operation
  • Santoprene (TPV) Seats
  • EPDM Seals
  • No Internal Parts to Replace
  • Perfect for OEM Applications
  • True Union End Connections
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number QTA Series
Product Name Manual Ball Compact Valves
Valve Type Ball
Primary Material PVC; PP
Media Water; Ground Water; Potable Water
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303019 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details