Hayward Flow Control Needle Valves NVA Series

Description
Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar Non-Shock at 70ºF.
Datasheet
Description
Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar Non-Shock at 70ºF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Valves - NVA Series - Hayward Flow Control
Clemmons, NC, USA
Needle Valves
NVA Series
Needle Valves NVA Series
Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar Non-Shock at 70ºF.

Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar Non-Shock at 70ºF.

Supplier's Site Datasheet
Manual Flow Control Needle Valves - NVA Series - Hayward Flow Control
Clemmons, NC, USA
Manual Flow Control Needle Valves
NVA Series
Manual Flow Control Needle Valves NVA Series
NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features Lugs for Panel Mounting Adjustable Without Tools Fine Pitch Stem Thread Rated at 150 PSI @ 70F PVC or GF-PP Construction FPM Seals. PTFE Seats Threaded NPT Connections

NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant.

Features

  • Lugs for Panel Mounting
  • Adjustable Without Tools
  • Fine Pitch Stem Thread
  • Rated at 150 PSI @ 70F
  • PVC or GF-PP Construction
  • FPM Seals. PTFE Seats
  • Threaded NPT Connections
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control Hayward Flow Control
Product Category Industrial Valves Industrial Valves
Product Number NVA Series NVA Series
Product Name Needle Valves Manual Flow Control Needle Valves
Valve Type Needle Control Valve; Needle
Primary Material PVC; GFPP PVC; GF-PP
Media Chemical Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm) 0.25 to 0.50 inch (6.35 to 12.70 mm)
Flow (Cv) 0.64 to 0.79
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121465010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Stepper-Controlled Proportional Valve - SCPV-1 - Clippard
Specs
Valve Type Control Valve; Needle
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-10-ZP 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details