Hayward Flow Control Automated Valves PMSTB Series

Description
PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return
Description
PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return

Suppliers

Company
Product
Description
Supplier Links
Automated Valves - PMSTB Series - Hayward Flow Control
Clemmons, NC, USA
Automated Valves
PMSTB Series
Automated Valves PMSTB Series
PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections. Features - Valve NSF/ANSI 61 PVC and Corzan CPVC FPM Seals PTFE Seats Full Port Design Fully Serviceable Double O-Ring Stem Seals Features - Actuator Manual Override Two-Piston Rack and Pinion Design Permanently Lubricated Gear Train Namur-Style Mounting Position Indicator Air-to-Air or Spring Return

PMSTB Series is a package unit of a PMS pneumatic actuator and a TB Series ball valve. The PMS actuator is spring-return (fail-safe) pneumatic operation with a solenoid valve and a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and threaded end connections.

Features - Valve

  • NSF/ANSI 61
  • PVC and Corzan CPVC
  • FPM Seals
  • PTFE Seats
  • Full Port Design
  • Fully Serviceable
  • Double O-Ring Stem Seals

Features - Actuator

  • Manual Override
  • Two-Piston Rack and Pinion Design
  • Permanently Lubricated Gear Train
  • Namur-Style Mounting
  • Position Indicator
  • Air-to-Air or Spring Return
Supplier's Site

Technical Specifications

  Hayward Flow Control
Product Category Industrial Valves
Product Number PMSTB Series
Product Name Automated Valves
Valve Type Ball
Primary Material PVC; CPVC; Corzan
Media Water; Ground Water; Potable Water; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1232020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details