Hayward Flow Control Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Hayward PCD pneumatic actuator offers an air-to-air 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops, Namur solenoid mounting and ISO 5211 mounting base. | |
| Hayward PCS pneumatic actuator offers an air-to-spring 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops and ISO 5211 mounting base. | |
| Hayward PMD pneumatic actuator offers an air-to-air 2-piston rack & pinion design with manual override, position indicator, Namur-style mounting and cycle speed controls on all. | |
| Hayward PMS pneumatic actuator offers an air-to-spring 2-piston rack & pinion design with manual override, position indicator and cycle speed controls on all. | |
| The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return... |