Hayward Flow Control Manual Flow Control Pressure Regulator Valves PR Series

Description
Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization.
Datasheet
Description
Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Flow Control Pressure Regulator Valves - PR Series - Hayward Flow Control
Clemmons, NC, USA
Manual Flow Control Pressure Regulator Valves
PR Series
Manual Flow Control Pressure Regulator Valves PR Series
Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization.

Hayward RV Series pressure relief valves protect piping system components from damage due to overpressurization.

Supplier's Site
Manual Flow Control Pressure Regulator Valves - PR Series - Hayward Flow Control
Clemmons, NC, USA
Manual Flow Control Pressure Regulator Valves
PR Series
Manual Flow Control Pressure Regulator Valves PR Series
Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. Minimum charges for setting pressures exist. All valves are assembled with silicone free lubricant. Features PVC or Corzan CPVC Hand Adjustable, No Tools Needed Integrally Molded Threaded Gauge Port Regulates from 5 to 75 PSI Prevents Downstream Pressure from Exceeding the Set Pressure

Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. Minimum charges for setting pressures exist. All valves are assembled with silicone free lubricant.

Features

  • PVC or Corzan CPVC
  • Hand Adjustable, No Tools Needed
  • Integrally Molded Threaded Gauge Port
  • Regulates from 5 to 75 PSI
  • Prevents Downstream Pressure from Exceeding the Set Pressure
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control Hayward Flow Control
Product Category Industrial Valves Industrial Valves
Product Number PR Series PR Series
Product Name Manual Flow Control Pressure Regulator Valves Manual Flow Control Pressure Regulator Valves
Valve Type Control Valve; Relief Control Valve; Relief
Primary Material PVC PVC; CPVC; Corzan
Number of Ports 2 2
Media Temperature 70 F (21 C) 70 F (21 C)
Actuation Manual Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369093 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Pneumatic Regulators - 343207 - RS Components, Ltd.
Specs
Primary Material Nylon; Polyamide
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
View Details