SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules EF12.0035.1110.01

Description
PWR ENT MOD RCPT IEC320-C20 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C20 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2266-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2266-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2266-ND
PWR ENT MOD RCPT IEC320-C20 PNL

PWR ENT MOD RCPT IEC320-C20 PNL

Buy Now Datasheet
AC Power Entry Modules - EF12.0035.1110.01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
EF12.0035.1110.01
AC Power Entry Modules EF12.0035.1110.01
AC Power Entry Modules EF12 .ABTWF200C0 20A

AC Power Entry Modules EF12 .ABTWF200C0 20A

Buy Now Datasheet
PEM Circuit Breaker; 125/250 VAC; 20 A;1; Thermoplastic; Quick-Connect; Panel - 70080079 - Allied Electronics, Inc.
Fort Worth, TX, USA
PEM Circuit Breaker; 125/250 VAC; 20 A;1; Thermoplastic; Quick-Connect; Panel
70080079
PEM Circuit Breaker; 125/250 VAC; 20 A;1; Thermoplastic; Quick-Connect; Panel 70080079
Circuit Breakers, 125⁄250 VAC Voltage Rating, Quick-Connect Termination Series EF 12 power entry module combines an AC inlet, circuit breaker for equipment, and optional RFI filter. The circuit breaker provides manual reset of the circuit, 1- or 2-pole thermal overload protection, or no bi-metal for on/off switching only (white switch I/O embossed lettering). Optional undervoltage release. Series 5 is rated 15 A at 125/250 V UL, CSA and 10 A at 250 V with VDE, Series EF 12 is rated 20 A at 125/250 V UL, CSA and 16 A at 250 V with VDE. Panel mount circuit breakers with quick connect terminals.

Circuit Breakers, 125⁄250 VAC Voltage Rating, Quick-Connect Termination
Series EF 12 power entry module combines an AC inlet, circuit breaker for equipment, and optional RFI filter. The circuit breaker provides manual reset of the circuit, 1- or 2-pole thermal overload protection, or no bi-metal for on/off switching only (white switch I/O embossed lettering). Optional undervoltage release. Series 5 is rated 15 A at 125/250 V UL, CSA and 10 A at 250 V with VDE, Series EF 12 is rated 20 A at 125/250 V UL, CSA and 16 A at 250 V with VDE.
Panel mount circuit breakers with quick connect terminals.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2266-ND EF12.0035.1110.01 70080079
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules PEM Circuit Breaker; 125/250 VAC; 20 A;1; Thermoplastic; Quick-Connect; Panel
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount Panel
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick-Connect
Standards / Certifications cURus, ENEC UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details