SiT2045B is a ruggedized LVCMOS oscillator for frequencies between 115.2 MHz and 137 MHz, designed for high-reliability applications. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. The device offers frequency stability as tight as ±20 ppm over its operating temperature range, with an acceleration sensitivity of 0.1 ppb/g. It is AEC-Q100 qualified for Grade 1 operation from -55°C to 125°C and supports supply voltages from 1.62 V to 3.63 V. The output is LVCMOS/LVTTL compatible, with rise and fall times of 1.5 ns to 3 ns depending on supply voltage. It is RoHS and REACH compliant, and features a 100% pin-to-pin drop-in replacement for quartz-based XOs.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2045BILS1-33EA120.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |