The SiT3342 is a 1 MHz to 220 MHz differential MEMS VCXO with a maximum acceleration sensitivity of 0.1 ppb/g and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device integrates on-chip regulators to suppress power supply noise. The part features a ±25 ppm pull range, LVDS signaling, and operates at 2.5 V supply voltage with an output enable function.
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3342AIA2EH-25EM125.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 (wpad) |
| Frequency | 125 MHz |
| Frequency Stability | 15 ppm |